Manufacturer: ON Semiconductor
Win Source Part Number: 1218611-MC34072VDG
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: MC34072
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 30mA
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 4.5MHz
Dual Supply Voltage (±): 3 V ~ 44 V, ±1.5 V ~ 22 V
Alternative Parts (Cross-Reference): MAX478ESA+T; MAX478CSA+T; MAX478CSA+;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
J-FET Amplifier 2 Circuit Differential 8-SOIC
Dual Op Amp, 4.5MHz BW, 13V/µs SR, SOIC-8 Product overview: MC34072VDG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34072VDG can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit Differential 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1218611-MC34072VDG | MC34072VDGOS-ND | 687-MC34072VDG | MC34072VDG | MC34072VDG |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34072VDG | Instrumentation, Op Amps, Buffer Amps | Dual 4.5MHz 13V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | ||
| VOS | 1 millivolts | 1 millivolts | |||
| IBIAS | 0.1000 µA | 0.1000 µA | |||
| GBW | 4.5 MHz | 4.5 MHz | |||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs |