General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifier, Single Supply 3.0 V to 44 V, Low Input Offset Voltage, Single
Operational Amplifiers - Op Amps 3-44V Single 3mV VIO Commercial Temp
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC34071ADGOS-ND | MC34071ADG | MC34071ADG | MC34071ADG | MC34071ADG | MC34071ADG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | |||
| Slew Rate | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC-8 Narrow Body | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Standards | RoHS | RoHS |