General Purpose Amplifier 4 Circuit Differential 14-SOIC
General Purpose Amplifier 4 Circuit Differential 14-SOIC
General Purpose Amplifier 4 Circuit Differential 14-SOIC
Quad Op Amp, 1MHz BW, 18V, SOIC-14 Product overview: MC3403DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC3403DR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 022671-MC3403DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 200nA
Voltage - Input Offset: 2mV
Family Name: MC3403
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 2.8mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LM2902DT; LM2902KVQDR; MC3403DRG4;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Czech Republic, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SOIC
IC, OP AMP, 1MHZ, 0.6V/ us, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:± 1.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes
AMPLIFIER; OPERATIONAL; 36 VDC (SINGLE); 2.8 MA (TYP.); + 36 VDC; 2 MV (TYP.)
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps 3-36V Quad 10mV VIO Commercial Temp
General Purpose Amplifier 4 Circuit Differential 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC3403DR2GOSTR-ND | 687-MC3403DR2G | 022671-MC3403DR2G | MC3403DR2G | 84K8762 | 70100151 | MC3403DR2G | MC3403DR2G | MC3403DR2G | MC3403DR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Quad 1MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC3403DR2G | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Op Amp, 1Mhz, 0.6V/ Us, Soic-14; No. Of Amplifiers Onsemi | AMPLIFIER; OPERATIONAL; 36 VDC (SINGLE); 2.8 MA (TYP.); + 36 VDC; 2 MV (TYP.) | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 2.8 milliamps | 2.8 milliamps | 2.8 milliamps | 2.8 milliamps | 2.8 milliamps | |||||
| Slew Rate | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 6.00E-7 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | 0.6000 V/µs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | -40 to ? C (-40 to ? F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 14-SOIC | 14-SOIC (0.154, 3.90mm Width) | SOIC | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS | RoHS |