Enhanced Product Dual High-Speed Low-Noise Operational Amplifier 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1073294-MC33078MDREP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Operating Supply Current: 2.05mA
Channel Output Current: 37mA
Gain Bandwidth Product (GBP): 16MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 16MHz BW, 7V/µs SR, 80dB CMRR, 105dB PSRR, 2-Ch, 8-SOIC Product overview: MC33078MDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 16MHz, 7V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 16MHz, 7V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33078MDREP can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Mil Enhance Dual Hi- Spd Lo-Noise Op Amp
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33078MDREP | 1073294-MC33078MDREP | 296-MC33078MDREPDKR-ND | 687-MC33078MDREP | MC33078MDREP | MC33078MDREP | MC33078MDREP | MC33078MDREP | MC33078MDREP |
| Product Name | MC33078-EP Enhanced Product Dual High-Speed Low-Noise Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33078MDREP | Instrumentation, Op Amps, Buffer Amps | Dual 16MHz 7V SOIC Operational Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||
| VOS | 2 millivolts | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||
| CMRR | 80 dB | ||||||||
| GBW | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | 7 V/µs |