onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172D MC33172D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218254-MC33172D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TLE2022AMD; MC3358D; MC3358DR2; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218254-MC33172D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TLE2022AMD; MC3358D; MC3358DR2; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172D - 1218254-MC33172D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172D
1218254-MC33172D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172D 1218254-MC33172D
Manufacturer: ON Semiconductor Win Source Part Number: 1218254-MC33172D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): TLE2022AMD; MC3358D; MC3358DR2; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: ON Semiconductor
Win Source Part Number: 1218254-MC33172D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): TLE2022AMD; MC3358D; MC3358DR2;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now
Instrumentation, Op Amps, Buffer Amps - 488-MC33172D-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
488-MC33172D-ND
Instrumentation, Op Amps, Buffer Amps 488-MC33172D-ND
OPERATIONAL AMPLIFIER, SINGLE SU

OPERATIONAL AMPLIFIER, SINGLE SU

Buy Now Datasheet
 - MC33172D - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Single Supply 3.0 V to 44 V, Low Power, Dual

Operational Amplifier, Single Supply 3.0 V to 44 V, Low Power, Dual

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33172D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33172D
Instrumentation, OP Amps, Buffer Amps MC33172D
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1218254-MC33172D 488-MC33172D-ND MC33172D MC33172D
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172D Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.2200 milliamps 0.2200 milliamps
Slew Rate 2.1 V/µs 2 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC-8 Narrow Body SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD1721ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Op Amps - 1913762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051206QPA - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details