Quad Op Amp, 1.8MHz BW, 3-44V, 2.1V/µs SR, SOIC Product overview: MC33174VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 44V, 2.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 44V, 2.1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33174VDR2G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
IC OP AMP 4CH 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1218262-MC33174VDR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: MC33174
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 27mA
SR - Slew Rate: 2.1 V/μs
GBP - Gain Bandwidth Product: 1.8MHz
Dual Supply Voltage (±): 3 V ~ 44 V, ±1.5 V ~ 22 V
Alternative Parts (Cross-Reference): BA14741F; ADTL084JRZ-REEL; MC35174D;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SOIC
Operational Amplifiers - Op Amps 3-44V Quad Low Power Extended Temp
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 1.8MHZ 14SOIC
IC, OP AMP, 1.8MHZ, 2.1V/ us, SOIC-14, FULL REEL; No. of Amplifiers:4 Amplifier; Bandwidth:1.8MHz; Slew Rate:2.1V/µs; Supply Voltage Range:± 1.5V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-MC33174VDR2G | 488-MC33174VDR2GTR-ND | 1218262-MC33174VDR2G | MC33174VDR2G | MC33174VDR2G | MC33174VDR2G | MC33174VDR2G | MC33174VDR2G | 598-MC33174VDR2G | 42K0593 |
| Product Name | Quad 1.8MHz 44V 2.1V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174VDR2G | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1.8MHZ 14SOIC | Ic, Op Amp, 1.8Mhz, 2.1V/ Us, Soic-14, Full Reel; No. Of Amplifiers Onsemi |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 22 volts | 3 volts | 3 volts | 1.5 to 22 volts | ||||||
| Slew Rate | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | 2.10E-6 V/µs | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | |||
| Bandwidth | 1.8 MHz | 1.8 MHz | 1.8 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |