onsemi Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33201D MC33201D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218281-MC33201D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218281-MC33201D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33201D - 1218281-MC33201D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33201D
1218281-MC33201D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33201D 1218281-MC33201D
Manufacturer: ON Semiconductor Win Source Part Number: 1218281-MC33201D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1218281-MC33201D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, Op Amps, Buffer Amps - MC33201D-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33201D-ND
Instrumentation, Op Amps, Buffer Amps MC33201D-ND
IC OPAMP SGL R-R LV 8-SOIC

IC OPAMP SGL R-R LV 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Industrial 2.2MHz 1.125mA SOIC Operational Amplifier IC
687-MC33201D
Industrial 2.2MHz 1.125mA SOIC Operational Amplifier IC 687-MC33201D
Op Amp, Rail-to-Rail, 2.2MHz, 1.125mA, 8-Pin SOIC, Industrial Product overview: MC33201D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 2.2MHz, 1.125mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 2.2MHz, 1.125mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33201D can be used for catalog matching and distributor lookup.

Op Amp, Rail-to-Rail, 2.2MHz, 1.125mA, 8-Pin SOIC, Industrial Product overview: MC33201D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 2.2MHz, 1.125mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, 2.2MHz, 1.125mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33201D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC33201D - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Rail to Rail I/O, High Output Drive

Operational Amplifier, Rail to Rail I/O, High Output Drive

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33201D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33201D
Integrated Circuits (ICs) - Linear - Amplifiers MC33201D
IC OPAMP SGL R-R LV 8-SOIC

IC OPAMP SGL R-R LV 8-SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC33201D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33201D
Instrumentation, OP Amps, Buffer Amps MC33201D
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33201D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33201D
Instrumentation, OP Amps, Buffer Amps MC33201D
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1218281-MC33201D MC33201D-ND 687-MC33201D MC33201D MC33201D MC33201D
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33201D Instrumentation, Op Amps, Buffer Amps Industrial 2.2MHz 1.125mA SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 1.12 milliamps 1.12 milliamps
Slew Rate 1 V/µs 1.00E-6 V/µs 1 V/µs
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC-8 Narrow Body Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data