Manufacturer: Microchip Technology
Win Source Part Number: 926707-MCP6002-E/MC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-DFN (2x3)
Package: 8-VFDFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP6002
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 2 CIRCUIT 8DFN Product overview: MCP6002-E/MC from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6002-E/MC can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)
Operational Amplifiers - Op Amps Dual 1.8V 1MHz OP, E temp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x3)
IC OPAMP GP 2 CIRCUIT 8DFN
IC OPAMP GP 2 CIRCUIT 8DFN
IC OPAMP GP 2 CIRCUIT 8DFN
OPAMP, 1MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 926707-MCP6002-E/MC | 687-MCP6002-E/MC | MCP6002-E/MC-ND | 8233696P | 8233696 | MCP6002-E/MC | MCP6002-E/MC | MCP6002-E/MC | MCP6002-E/MC | MCP6002-E/MC | 26AK2353 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MCP6002-E/MC | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 1Mhz, -40 To 125Deg C Rohs Compliant Microchip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Package Type | 8-DFN (2x3) | Tube | 8-VFDFN Exposed Pad | DFN | Dfn | 8-VFDFN Exposed Pad | Surface Mount | 8-VFDFN Exposed Pad | |||
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 volts | 1.8 volts | 6 volts | ||||||||
| Quiescent Current (IQ) | 340 to ? microamps |