onsemi Instrumentation, Op Amps, Buffer Amps MC33074DR2G

Description
J-FET Amplifier 4 Circuit 14-SOIC
Request a Quote Datasheet
Description
J-FET Amplifier 4 Circuit 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - MC33074DR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33074DR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC33074DR2GOSCT-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33074DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33074DR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC33074DR2GOSTR-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC33074DR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC33074DR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC33074DR2GOSDKR-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074DR2G - 022622-MC33074DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074DR2G
022622-MC33074DR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074DR2G 022622-MC33074DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022622-MC33074DR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Family Name: MC33074 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V Operating Supply Current: 1.9mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 4.5MHz Alternative Parts (Cross-Reference): NCV33074DR2G; BA14741F; MAX479CSD+; Introduction Date: October 01, 1999 ECCN: EAR99 Country of Origin: Czech Republic, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 022622-MC33074DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Family Name: MC33074
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Alternative Parts (Cross-Reference): NCV33074DR2G; BA14741F; MAX479CSD+;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: Czech Republic, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - MC33074DR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Single Supply 3.0 V to 44 V, Quad

Operational Amplifier, Single Supply 3.0 V to 44 V, Quad

Supplier's Site Datasheet
Op Amps - 7737759P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7737759P
Op Amps 7737759P
onsemi MC33074DR2G Operational Amplifier

onsemi MC33074DR2G Operational Amplifier

Supplier's Site
Op Amps - 7737759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7737759
Op Amps 7737759
onsemi MC33074DR2G Operational Amplifier

onsemi MC33074DR2G Operational Amplifier

Supplier's Site
Op Amps - 1250028 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1250028
Op Amps 1250028
onsemi MC33074DR2G Operational Amplifier

onsemi MC33074DR2G Operational Amplifier

Supplier's Site
Singapore, Singapore
Quad 4.5MHz 13V 44V Operational Amplifier IC
687-MC33074DR2G
Quad 4.5MHz 13V 44V Operational Amplifier IC 687-MC33074DR2G
Quad Op Amp, 4.5MHz BW, 13V/µs SR, SOIC-14, 3-44V Product overview: MC33074DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 13V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 13V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33074DR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 4.5MHz BW, 13V/µs SR, SOIC-14, 3-44V Product overview: MC33074DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 13V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 13V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33074DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC33074DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33074DR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC33074DR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33074DR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33074DR2G
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Op Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi - 98H0674 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi
98H0674
Op Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi 98H0674
OP AMP, 4.5MHZ, 13V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP AMP, 4.5MHZ, 13V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi - 79Y9397 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi
79Y9397
Op Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi 79Y9397
OP AMP, 4.5MHZ, 13V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

OP AMP, 4.5MHZ, 13V/US, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC33074DR2G
Operational Amplifiers - Op Amps MC33074DR2G
Operational Amplifiers - Op Amps 3-44V Quad 5mV VIO Industrial Temp

Operational Amplifiers - Op Amps 3-44V Quad 5mV VIO Industrial Temp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33074DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33074DR2G
Instrumentation, OP Amps, Buffer Amps MC33074DR2G
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Operational Amplifier/Comparator >> FET InputAmplifiers - MC33074DR2G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> FET InputAmplifiers
MC33074DR2G
Operational Amplifier/Comparator >> FET InputAmplifiers MC33074DR2G
1mV 4.5MHz 100nA SOIC-14 FET InputAmplifiers ROHS

1mV 4.5MHz 100nA SOIC-14 FET InputAmplifiers ROHS

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33074DR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC33074DR2G
Instrumentation, OP Amps, Buffer Amps MC33074DR2G
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number MC33074DR2GOSCT-ND 022622-MC33074DR2G MC33074DR2G 7737759P 7737759 1250028 687-MC33074DR2G MC33074DR2G MC33074DR2G 98H0674 79Y9397 MC33074DR2G MC33074DR2G MC33074DR2G MC33074DR2G
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33074DR2G Op Amps Op Amps Op Amps Quad 4.5MHz 13V 44V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi Op Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> FET InputAmplifiers Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.9 milliamps 1.9 milliamps 1.9 milliamps 1.9 milliamps
Slew Rate 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs 13 V/µs 13 V/µs 13 V/µs 13 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC SOIC; SOIC-14 NB SOIC; SOIC SOIC; Soic SOIC; Soic Tape and Reel Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC Surface Mount
Supply Voltage (VS) 3 to 44 volts 22 volts 3 volts 3 to 44 volts 3 to 44 volts 3 volts
Unlock Full Specs
to access all available technical data