onsemi 1MHz SOIC Operational Amplifier IC MC1436CDR2

Description
Operational Amplifier, 1 Func, 12000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 12000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC1436CDR2 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 12000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 12000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
1MHz SOIC Operational Amplifier IC
687-MC1436CDR2
1MHz SOIC Operational Amplifier IC 687-MC1436CDR2
Op Amp, 1MHz BW, 12mV Offset, 8-Pin SOIC, Commercial Product overview: MC1436CDR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC1436CDR2 can be used for catalog matching and distributor lookup.

Op Amp, 1MHz BW, 12mV Offset, 8-Pin SOIC, Commercial Product overview: MC1436CDR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC1436CDR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1436CDR2 - 747322-MC1436CDR2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1436CDR2
747322-MC1436CDR2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1436CDR2 747322-MC1436CDR2
Manufacturer: ON Semiconductor Win Source Part Number: 747322-MC1436CDR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOP8 Reference Date Code: 0042+ Alternative Parts (Cross-Reference): OPA445ADDAR; MC1436DR2; MC1436CD; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 747322-MC1436CDR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: SOP8
Reference Date Code: 0042+
Alternative Parts (Cross-Reference): OPA445ADDAR; MC1436DR2; MC1436CD;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - MC1436CDR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC1436CDR2
Integrated Circuits (ICs) - Linear - Amplifiers MC1436CDR2
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC1436CDR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC1436CDR2
Instrumentation, OP Amps, Buffer Amps MC1436CDR2
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MC1436CDR2 687-MC1436CDR2 747322-MC1436CDR2 MC1436CDR2 MC1436CDR2
Product Name 1MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1436CDR2 Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type SOP; SOP8 Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Active Active
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Number of Pins 8
Supply Voltage (VS) 10 volts
Unlock Full Specs
to access all available technical data