Manufacturer: ON Semiconductor
Win Source Part Number: 1218252-MC33171PG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Part Status: Obsolete(EOL)
Family Name: MC33171
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 27mA
SR - Slew Rate: 2.1 V/μs
GBP - Gain Bandwidth Product: 1.8MHz
Dual Supply Voltage (±): 3 V ~ 44 V, ±1.5 V ~ 22 V
Alternative Parts (Cross-Reference): OP193FP; OP193FPZ; OP113FPZ;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Op Amp, 1.8MHz BW, 3-44V, 220uA, PDIP, 1-Ch Product overview: MC33171PG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 44V, 220uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 44V, 220uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33171PG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1218252-MC33171PG | 687-MC33171PG | MC33171PGOS-ND | MC33171PG | MC33171PG | MC33171PG |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33171PG | 1.8MHz 44V 220uA Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | ||
| VOS | 2 millivolts | 2 millivolts | ||||
| IBIAS | 0.0200 µA | 0.0200 µA | ||||
| GBW | 1.8 MHz | 1.8 MHz | ||||
| Slew Rate | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | 2.10E-6 V/µs | 2.1 V/µs |