General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
1V Rail-to-Rail Op Amp, 4MHz BW, 1.65mA, TSOP-5 Product overview: MC33501SNT1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 4MHz, 1.65mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1V, 4MHz, 1.65mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33501SNT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 109145-MC33501SNT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 0.04pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 1 V to 7 V, ±0.5 V to 3.5 V
Operating Supply Current: 1.65mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 4MHz
1.0 V Rail-to-Rail, Single Op-Amp
IC OPAMP GP 1 CIRCUIT 5TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33501SNT1GOSTR-ND | 687-MC33501SNT1G | 109145-MC33501SNT1G | MC33501SNT1G | MC33501SNT1G | MC33501SNT1G | MC33501SNT1G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 1V 4MHz 1.65mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33501SNT1G | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 1.65 milliamps | 1.65 milliamps | 1.65 milliamps | 1.65 milliamps | |||
| Slew Rate | 3 V/µs | 3 V/µs | 3 V/µs | 3.00E-6 V/µs | 3 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOT; SOT-23-5 Thin, TSOT-23-5 | Tape and Reel | SOP; 5-TSOP | SOP; TSOP-5 | -40degC ~ 105degC | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 |