Manufacturer: STMicroelectronics
Win Source Part Number: 1073313-MC33172N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 220μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 2.1MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
General Purpose Amplifier 2 Circuit 8-Mini DIP
2-Ch Op Amp, 2.1MHz GBW, 22V, PDIP, Through Hole Product overview: MC33172N from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2.1MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Through-Hole, 2.1MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33172N can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC OPAMP GP 2 CIRCUIT 8MINI DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
General Purpose Amplifier 2 Circuit 8-Mini DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1073313-MC33172N | 497-7409-5-ND | 687-MC33172N | MC33172N | MC33172N | MC33172N | MC33172N |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172N | Instrumentation, Op Amps, Buffer Amps | Through-Hole 2.1MHz 22V Operational Amplifier IC | IC OPAMP GP 2.1MHZ 8DIP | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | |||||
| Source Current (IS) | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | |||||
| IBIAS | 0.0200 µA | 0.0200 µA | |||||
| GBW | 2.1 MHz | 2.1 MHz |