IC OPAMP DUAL LP LOW NOISE 8SOIC
Dual Op Amp, 5MHz GBW, 18V, SOIC, Low Noise Product overview: MC33178DR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33178DR2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP DUAL LP LOW NOISE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | MC33178DR2OSTR-ND | 687-MC33178DR2 | MC33178DR2 | 598-MC33178DR2 | MC33178DR2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 5MHz 18V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 2 CIRCUIT 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.7 milliamps | 1.7 milliamps | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | Surface Mount |
| Supply Voltage (VS) | 18 volts | 4 volts |