Manufacturer: ON Semiconductor
Win Source Part Number: 117223-MC33503SNT1G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3 V/μs
Current - Input Bias: 0.04pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-TSOP
Supply Voltage - Operating: 1 V to 7 V, ±0.5 V to 3.5 V
Operating Supply Current: 1.65mA
Channel Output Current: 70mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): LMV321RIYLT; MCP6001T-I/OT; MCP6001-I/OT;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
1ch Op-Amp, 4MHz BW, 1V-7V, TSOP, SMT Product overview: MC33503SNT1G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MHz, 1V, 7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4MHz, 1V, 7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33503SNT1G can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 5TSOP
IC OPAMP GP 1 CIRCUIT 5TSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 117223-MC33503SNT1G | MC33503SNT1GOSTR-ND | 687-MC33503SNT1G | MC33503SNT1G | MC33503SNT1G | MC33503SNT1G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33503SNT1G | Instrumentation, Op Amps, Buffer Amps | 4MHz 1V 7V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 1 to 7 volts | 1 to 7 volts | ||||
| Source Current (IS) | 1.65 milliamps | 1.65 milliamps | 1.65 milliamps | 1.65 milliamps | ||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||
| IBIAS | 4.00E-8 µA | 4.00E-8 µA | ||||
| GBW | 4 MHz | 4 MHz |