The Opamp 24AJ1165 from STMicroelectronics is a dual bipolar operational amplifier designed for low power consumption and good speed performance. It operates at a frequency of 2.1 MHz with a slew rate of 2 V/µs while consuming only 200 µA per amplifier. The device supports single or dual supply operation ranging from +4 V to +44 V (±2 V to ±22 V), making it versatile for various applications. It features a wide input common mode voltage range that includes the negative supply rail, allowing for greater flexibility in circuit design. The output voltage can be as low as 100 mV above the negative supply, which is beneficial for low-voltage applications. The operational temperature range is specified from -40°C to +105°C, ensuring reliability in diverse environmental conditions. The product is also RoHS compliant, aligning with environmental standards. Engineers considering this opamp will find it pin-to-pin compatible with standard dual operational amplifiers, facilitating easy integration into existing designs.
2-Ch Op Amp, 2.1MHz GBW, 22V, SO, Surface Mount Product overview: MC33172D from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 2.1MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33172D can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
OPAMP, 2.1MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Low Power
IC OPAMP GP 2 CIRCUIT 8SOIC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 3170130 | 687-MC33172D | 497-19628-ND | MC33172D | 24AJ1165 | MC33172D | MC33172D | MC33172D | MC33172D |
| Product Name | Op Amps | SMD 2.1MHz 22V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 2.1Mhz, -40 To 105Deg C Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Package Type | SOIC; Soic | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | |||
| Number of Pins | 8 | ||||||||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 22 volts | 4 volts | 4 volts | ||||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs |