Texas Instruments MC1558-DIE General Purpose Amplifier MC1558TDC2

Description
General Purpose Amplifier 0- 0 to 0
Request a Quote Datasheet
Description
General Purpose Amplifier 0- 0 to 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
MC1558-DIE General Purpose Amplifier
MC1558TDC2
MC1558-DIE General Purpose Amplifier MC1558TDC2
General Purpose Amplifier 0- 0 to 0

General Purpose Amplifier 0- 0 to 0

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-MC1558TDC2
Operational Amplifier IC 687-MC1558TDC2
General Purpose Amplifier 0- 0 to 0 Product overview: MC1558TDC2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC1558TDC2 can be used for catalog matching and distributor lookup.

General Purpose Amplifier 0- 0 to 0 Product overview: MC1558TDC2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC1558TDC2 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1558TDC2 - 787720-MC1558TDC2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1558TDC2
787720-MC1558TDC2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1558TDC2 787720-MC1558TDC2
Manufacturer: Texas Instruments Win Source Part Number: 787720-MC1558TDC2 Packaging: Tube Package: Die Number of Circuits: 2 Amplifier Type: General Family Name: MC1558-DIE Categories: Integrated Circuits (ICs) Manufacturer Package: Die Alternative Parts (Cross-Reference): BA4510FV-E2; BA2904YFVM-CTR; BA4510FVT-GE2; BA4560FV-GE2; Introduction Date: April 19, 2013 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 787720-MC1558TDC2
Packaging: Tube
Package: Die
Number of Circuits: 2
Amplifier Type: General
Family Name: MC1558-DIE
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Alternative Parts (Cross-Reference): BA4510FV-E2; BA2904YFVM-CTR; BA4510FVT-GE2; BA4560FV-GE2;
Introduction Date: April 19, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1558TDC2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC1558TDC2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC1558TDC2
IC OPAMP GP 2 CIRCUIT DIE

IC OPAMP GP 2 CIRCUIT DIE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC1558TDC2
Integrated Circuits (ICs) - Linear - Amplifiers MC1558TDC2
IC OPAMP GP 2 CIRCUIT DIE

IC OPAMP GP 2 CIRCUIT DIE

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC1558TDC2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC1558TDC2
Instrumentation, OP Amps, Buffer Amps MC1558TDC2
General Purpose Amplifier 2 Circuit Die

General Purpose Amplifier 2 Circuit Die

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number MC1558TDC2 687-MC1558TDC2 787720-MC1558TDC2 MC1558TDC2 MC1558TDC2 MC1558TDC2
Product Name MC1558-DIE General Purpose Amplifier Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1558TDC2 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type Die Die
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC111AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3500 V/µs
Bandwidth 800 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACF2101BP - 1042525-ACF2101BP - Win Source Electronics
Specs
GBW 2 MHz
Bandwidth 2 MHz
Package Type DIP; PDIP; PDIP
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC2351MDBREP - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details