Manufacturer: ON Semiconductor
Win Source Part Number: 022638-MC33178DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1.5mV
Family Name: MC33178
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 1.7mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 5MHz
Alternative Parts (Cross-Reference): TJM4558CDT; UPC4082G2-T1; MC4558CDT;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Czech Republic, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 5MHz BW, 18V, SOIC, Low Power, Low Noise Product overview: MC33178DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 5MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 5MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33178DR2G can be used for catalog matching and distributor lookup.
Operational Amplifier, Low Power, Low Noise, Dual
onsemi MC33178DR2G Operational Amplifier
onsemi MC33178DR2G Operational Amplifier
onsemi MC33178DR2G Operational Amplifier
IC OPAMP GP 2 CIRCUIT 8SOIC
OP AMP, 5MHZ, 2V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:5MHz; Slew Rate:2V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OPAMP, 5MHZ, 2V/US, 0.003V, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:5MHz; Slew Rate:2V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OP AMP, DUAL, 5MHZ, 2V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:5MHz; Slew Rate:2V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
Dual 100nA 5MHz SOIC-8 Operational Amplifier ROHS
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 2-18V Dual Low Power Industrial Temp
General Purpose Amplifier 2 Circuit 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 022638-MC33178DR2G | MC33178DR2GOSDKR-ND | 687-MC33178DR2G | MC33178DR2G | 7737762 | 7737762P | MC33178DR2G | 45J1176 | 79Y9402 | MC33178DR2G | MC33178DR2G | MC33178DR2G | MC33178DR2G | MC33178DR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33178DR2G | Instrumentation, Op Amps, Buffer Amps | Low-Power Dual 5MHz 18V Operational Amplifier IC | Op Amps | Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 5Mhz, 2V/us, Soic-8; No. Of Amplifiers Onsemi | Opamp, 5Mhz, 2V/us, 0.003V, Soic-8; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 4 to 36 volts | 18 volts | 2 to 18 volts | 4 volts | 4 volts | |||||||||
| Source Current (IS) | 1.7 milliamps | 1.7 milliamps | 1.7 milliamps | 1.7 milliamps | ||||||||||
| VOS | 1.5 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||||||||
| IBIAS | 0.1000 µA | 0.1000 µA | 0.1000 µA | 0.1000 µA | ||||||||||
| GBW | 5 MHz | 5 MHz | 5 MHz | 5 MHz |