Manufacturer: ON Semiconductor
Win Source Part Number: 098036-MC33174DR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.1 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: MC33174
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 220μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 1.8MHz
Alternative Parts (Cross-Reference): TL074CDT-E; TL074ACD; TL064AID; TL064ID;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, Philippines , Spain
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
onsemi MC33174DR2G Operational Amplifier
onsemi MC33174DR2G Operational Amplifier
onsemi MC33174DR2G Operational Amplifier
Quad Op Amp, 1.8MHz BW, 3-44V Supply, SOIC-14 Product overview: MC33174DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33174DR2G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
OPAMP, 1.8MHZ, 2.1V/US, 0.005V, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:1.8MHz; Slew Rate:2.1V/µs; Supply Voltage Range:3V to 44V, ± 1.5V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps 3-44V Quad Low Power Industrial Temp
IC OPAMP GP 4 CIRCUIT 14SOIC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 098036-MC33174DR2G | 6896725 | 6896725P | 687-MC33174DR2G | MC33174DR2GOSTR-ND | MC33174DR2G | MC33174DR2G | MC33174DR2G | 79Y9400 | MC33174DR2G | MC33174DR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174DR2G | Op Amps | Op Amps | Quad 1.8MHz 44V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, 1.8Mhz, 2.1V/us, 0.005V, Soic14; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 44 volts | 22 volts | 3 volts | 3 volts | |||||||
| Source Current (IS) | 0.2200 milliamps | 0.1800 milliamps | 0.1800 milliamps | 0.1800 milliamps | |||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | ||||||||
| GBW | 1.8 MHz | 1.8 MHz | 1.8 MHz |