General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 3MHz, Low Noise, SOIC-8 Product overview: MC33178DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33178DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1218265-MC33178DG
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 100nA
Voltage - Input Offset: 1.5mV
Family Name: MC33178
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 100mA
SR - Slew Rate: 2 V/μs
GBP - Gain Bandwidth Product: 5MHz
Dual Supply Voltage (±): 4 V ~ 36 V, ±2 V ~ 18 V
Alternative Parts (Cross-Reference): OPA2132U; TL082CDE4; UPC4082G2-T1;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Czech Republic, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Signal Processing
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33178DGOS-ND | 687-MC33178DG | 1218265-MC33178DG | MC33178DG | MC33178DG | MC33178DG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 3MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33178DG | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.7 milliamps | 1.7 milliamps | 1.7 milliamps | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | RoHS |