IC OPAMP DUAL LOW PWR/NS 8-SOIC
Dual Op Amp, Low Power, ±18V, 5MHz, 8-Pin SOIC N Product overview: MC33178D from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 18V, 5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, 18V, 5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33178D can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1218264-MC33178D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing
IC OPAMP DUAL LOW PWR/NS 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps 2-18V Dual Low Power
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33178D-ND | 687-MC33178D | 1218264-MC33178D | MC33178D | MC33178D | 598-MC33178D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Low-Power Dual 18V 5MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33178D | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps 2-18V Dual Low Power |
| Source Current (IS) | 1.7 milliamps | 1.7 milliamps | 0.9000 milliamps | |||
| Slew Rate | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | 2.00E-6 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC N | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | |
| Number of Pins | 8 | 8 |