General Purpose Amplifier 4 Circuit 14-DIP
4-Ch Op Amp, 2.1MHz BW, 220uA, 2V/µs, PDIP Product overview: MC33174N from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1MHz, 220uA, 2V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.1MHz, 220uA, 2V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33174N can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-DIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-7410-5-ND | 687-MC33174N | MC33174N | MC33174N | MC33174N | MC33174N |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 2.1MHz 220uA 2V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | |||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | DIP; "14-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole | -40degC ~ 105degC | |
| Standards | RoHS | RoHS |