IC OP AMP 1CH 8-SOIC
Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 1 Circuit 8-SOIC
Operational Amplifiers - Op Amps 3-44V Single 5mV VIO
IC OPAMP SINGLE 4.5MHZ 8SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33071DOS-ND | MC33071D | MC33071D | 598-MC33071D | MC33071D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps 3-44V Single 5mV VIO | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | ||
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 1.30E-5 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; SOP8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; SOIC | Surface Mount |
| Standards | RoHS | RoHS | RoHS |