Manufacturer: ON Semiconductor
Win Source Part Number: 883368-MC33174PG
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 4 Circuit - 14-PDIP
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MC33174
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
General Purpose Amplifier 4 Circuit 14-PDIP
Quad Op Amp, 1.8MHz BW, 3-44V, 220uA, PDIP-14 Product overview: MC33174PG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 44V, 220uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 44V, 220uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33174PG can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14DIP
General Purpose Amplifier 4 Circuit 14-PDIP
IC OPAMP GP 4 CIRCUIT 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 883368-MC33174PG | MC33174PGOS-ND | 687-MC33174PG | MC33174PG | MC33174PG | MC33174PG | MC33174PG |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174PG | Instrumentation, Op Amps, Buffer Amps | Quad 1.8MHz 44V 220uA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; PDIP; 14-PDIP | DIP; "14-DIP (0.300"", 7.62mm)" | Rail/Tube | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) | Through Hole | |
| Source Current (IS) | 0.1800 milliamps | 0.1800 milliamps | 0.1800 milliamps | ||||
| Slew Rate | 2.1 V/µs | 2.1 V/µs | 2.10E-6 V/µs | 2.1 V/µs | 2.1 V/µs | ||
| Standards | RoHS | RoHS |