Manufacturer: ON Semiconductor
Win Source Part Number: 787730-MC33174VDG
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Family Name: MC33174
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
Manufacturer Package: 14-SOIC
Output Current per Channel: 27mA
SR - Slew Rate: 2.1 V/μs
GBP - Gain Bandwidth Product: 1.8MHz
Dual Supply Voltage (±): 3 V ~ 44 V, ±1.5 V ~ 22 V
Alternative Parts (Cross-Reference): LM248D; MC35174DT; TL074ACD; TL074BCD;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 1.8MHz GBW, 44V, 2.1V/µs SR, SOIC Product overview: MC33174VDG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.8MHz, 44V, 2.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.8MHz, 44V, 2.1V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33174VDG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
General Purpose Amplifier 4 Circuit 14-SOIC
OPERATIONAL AMPLIFIER, SINGLE SU
IC OPAMP GP 4 CIRCUIT 14SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 787730-MC33174VDG | MC33174VDG-ND | 687-MC33174VDG | MC33174VDG | MC33174VDG | MC33174VDG | MC33174VDG |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174VDG | Instrumentation, Op Amps, Buffer Amps | Quad 1.8MHz 44V 2.1V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.2200 milliamps | 0.1800 milliamps | 0.1800 milliamps | 0.1800 milliamps | |||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | 0.0200 µA | |||
| GBW | 1.8 MHz | 1.8 MHz | 1.8 MHz | 1.8 MHz | |||
| Slew Rate | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | 2.10E-6 V/µs |