Dual General-Purpose Operational Amplifier 8-PDIP 0 to 70
2-Ch Op Amp, 1MHz BW, 15V Max, 8-PDIP, Bipolar Product overview: MC1458P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 15V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC1458P can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 022601-MC1458P
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 80nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: ±5 V to 15 V
Operating Supply Current: 3.4mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
80nA Dual 1MHz PDIP-8 Operational Amplifier ROHS
IC, OP AMP, DUAL, 1458, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual GP
IC OPAMP GP 2 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC1458P | 687-MC1458P | 296-1403-5-ND | 022601-MC1458P | 1266936 | 1266936P | MC1458P | MC1458P | MC1458P | MC1458P | 33AH4364 | MC1458P | MC1458P |
| Product Name | MC1458 Dual General-Purpose Operational Amplifier | 1MHz 15V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1458P | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Ic, Op Amp, Dual, 1458, Dip8; No. Of Amplifiers Texas Instruments | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 10 to 30 volts | 15 volts | 5 to 15 volts | 10 volts | 5 to 15 volts | 10 volts | |||||||
| VOS | 6 millivolts | 1 millivolts | 1 millivolts | 1 millivolts | |||||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||||||
| CMRR | 70 dB |