Quad Op-Amp, 4.5MHz BW, 1mV Vos, 22V, PDIP Product overview: MC34074VP from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 22V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 22V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34074VP can be used for catalog matching and distributor lookup.
J-FET Amplifier 4 Circuit 14-PDIP
Manufacturer: onsemi
Win Source Part Number: 1319642-MC34074VP
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 4
Standard Package: 25
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13V/µs
Gain Bandwidth Product: 4.5 MHz
Current - Input Bias: 100 nA
Voltage - Input Offset: 1 mV
Current - Supply: 1.9mA (x4 Channels)
Current - Output / Channel: 30 mA
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 14-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MC34074VPOS,2156-MC3
Base Product Number: MC34074
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 44 V
IC OPAMP GP 4 CIRCUIT 14DIP
J-FET Amplifier 4 Circuit 14-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-MC34074VP | MC34074VPOS-ND | 1319642-MC34074VP | MC34074VP | MC34074VP |
| Product Name | Quad 4.5MHz 22V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 22 volts | 3 volts | |||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs |
| Bandwidth | 4.5 MHz | 4.5 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | Rail/Tube | DIP; "14-DIP (0.300"", 7.62mm)" | DIP; 14-DIP (0.300", 7.62mm) | Through Hole | DIP; 14-DIP (0.300\", 7.62mm) |