Win Source Part Number: 959117-MCP6007-E/SN
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 2
Standard Package: 100
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.9V/µs
Gain Bandwidth Product: 1 MHz
Voltage - Input Offset: 1.6 mV
Current - Supply: 50µA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): MCP6007-E/SNMCP6007-
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Other Names: 150-MCP6007-E/SN
Base Product Number: MCP6007
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: MCP6007-E/SN from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MCP6007-E/SN can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OPAMP, 1MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES
OPAMP, 1MHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:1.9V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 959117-MCP6007-E/SN | 150-MCP6007-E/SN-ND | 687-MCP6007-E/SN | MCP6007-E/SN | MCP6007-E/SN | MCP6007-E/SN | 14AJ2422 | MCP6007-E/SN |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 1Mhz, -40 To 125Deg C Rohs Compliant Microchip | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | 0.0500 milliamps | ||||
| VOS | 1.6 millivolts | 1.6 millivolts | 1.6 millivolts | |||||
| GBW | 1 MHz | 1 MHz | 1 MHz | |||||
| Slew Rate | 1.9 V/µs | 1.9 V/µs | 1.9 V/µs | 1.9 V/µs | 1.90E-6 V/µs | 1.9 V/µs | ||
| Bandwidth | 1 MHz | 1 MHz |