Operational Amplifier, 1 Func, 7000uV Offset-Max, BIPolar, PDSO8
IC OP AMP 1CH 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 107685-MC33071DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Op Amp, 4.5MHz GBW, 13V/µs SR, 1Ch, SOIC-8 Product overview: MC33071DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 4.5MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33071DR2G can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 3-44V Single 5mV VIO Industrial Temp
IC OPAMP GP 1 CIRCUIT 8SOIC
OPAMP, 4.5MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33071DR2G | 488-MC33071DR2GDKR-ND | 107685-MC33071DR2G | 687-MC33071DR2G | MC33071DR2G | MC33071DR2G | MC33071DR2G | 54AH9167 | MC33071DR2G | MC33071DR2G |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33071DR2G | 4.5MHz 13V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 4.5Mhz, -40 To 85Deg C Rohs Compliant Onsemi | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC; SOIC-8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | Tape and Reel | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |||
| Life Cycle Stage | Active | Active | Active | Active | ||||||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | ||||||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | 13 V/µs |