STMicroelectronics, Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174D MC33174D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1218259-MC33174D Packaging: Tube Mounting Style: SMD Supply Current: 220μA Amplifier Type: General Purpose Slew Rate: 2V/μs Gain Bandwidth Product: 2.1MHz Current - Input Bias: 20nA Voltage - Input Offset: 1mV Current - Output / Channel: 27mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MC33174 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1218259-MC33174D Packaging: Tube Mounting Style: SMD Supply Current: 220μA Amplifier Type: General Purpose Slew Rate: 2V/μs Gain Bandwidth Product: 2.1MHz Current - Input Bias: 20nA Voltage - Input Offset: 1mV Current - Output / Channel: 27mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MC33174 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174D - 1218259-MC33174D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174D
1218259-MC33174D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174D 1218259-MC33174D
Manufacturer: STMicroelectronics Win Source Part Number: 1218259-MC33174D Packaging: Tube Mounting Style: SMD Supply Current: 220μA Amplifier Type: General Purpose Slew Rate: 2V/μs Gain Bandwidth Product: 2.1MHz Current - Input Bias: 20nA Voltage - Input Offset: 1mV Current - Output / Channel: 27mA Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: MC33174 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V

Manufacturer: STMicroelectronics
Win Source Part Number: 1218259-MC33174D
Packaging: Tube
Mounting Style: SMD
Supply Current: 220μA
Amplifier Type: General Purpose
Slew Rate: 2V/μs
Gain Bandwidth Product: 2.1MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Current - Output / Channel: 27mA
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: MC33174
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4V ~ 44V, ±2V ~ 22V

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - MC33174D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC33174D
Integrated Circuits (ICs) - Linear - Amplifiers MC33174D
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC33174D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC33174D
IC OPAMP GP 4 CIRCUIT 14SO

IC OPAMP GP 4 CIRCUIT 14SO

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - MC33174D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC33174D
Instrumentation, OP Amps, Buffer Amps MC33174D
General Purpose Amplifier 4 Circuit 14-SO

General Purpose Amplifier 4 Circuit 14-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1218259-MC33174D MC33174D MC33174D MC33174D
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33174D Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Single-Supply
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.2200 milliamps 0.2200 milliamps 0.2200 milliamps
VOS 1 millivolts 1 millivolts
IBIAS 0.0200 µA 0.1000 µA
Unlock Full Specs
to access all available technical data