onsemi Quad 4.5MHz 13V SOIC Operational Amplifier IC MC34074VDR2G

Description
Quad Op Amp, 4.5MHz GBW, 13V/µs Slew Rate, SOIC Product overview: MC34074VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34074VDR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Op Amp, 4.5MHz GBW, 13V/µs Slew Rate, SOIC Product overview: MC34074VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34074VDR2G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC34074VDR2G is a quad operational amplifier designed for general-purpose applications. It operates on a single supply voltage ranging from 3 V to 44 V, making it versatile for various circuit designs. The amplifier features a gain bandwidth product of 4.5 MHz and a slew rate of 13 V/µs, which allows for fast signal processing. It has a low input offset voltage of 1 mV and a low input bias current of 100 nA, contributing to its precision in applications. The device is capable of driving capacitive loads up to 10,000 pF and provides a large output voltage swing of -14.7 V to +14 V when powered with ±15 V supplies. It also includes output short circuit protection and is characterized by low total harmonic distortion of 0.02%. The MC34074VDR2G is available in a 14-SOIC package and is suitable for operation in a temperature range of -40°C to 125°C. This product is RoHS compliant and is designed to meet automotive standards, making it a reliable choice for both consumer and automotive applications.

Datasheet Summary
Powered by GS/AI

The MC34074VDR2G is a quad operational amplifier designed for general-purpose applications. It operates on a single supply voltage ranging from 3 V to 44 V, making it versatile for various circuit designs. The amplifier features a gain bandwidth product of 4.5 MHz and a slew rate of 13 V/µs, which allows for fast signal processing. It has a low input offset voltage of 1 mV and a low input bias current of 100 nA, contributing to its precision in applications. The device is capable of driving capacitive loads up to 10,000 pF and provides a large output voltage swing of -14.7 V to +14 V when powered with ±15 V supplies. It also includes output short circuit protection and is characterized by low total harmonic distortion of 0.02%. The MC34074VDR2G is available in a 14-SOIC package and is suitable for operation in a temperature range of -40°C to 125°C. This product is RoHS compliant and is designed to meet automotive standards, making it a reliable choice for both consumer and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 4.5MHz 13V SOIC Operational Amplifier IC
687-MC34074VDR2G
Quad 4.5MHz 13V SOIC Operational Amplifier IC 687-MC34074VDR2G
Quad Op Amp, 4.5MHz GBW, 13V/µs Slew Rate, SOIC Product overview: MC34074VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34074VDR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 4.5MHz GBW, 13V/µs Slew Rate, SOIC Product overview: MC34074VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4.5MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 4.5MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34074VDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074VDR2G - 022685-MC34074VDR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074VDR2G
022685-MC34074VDR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074VDR2G 022685-MC34074VDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022685-MC34074VDR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 13 V/μs Current - Input Bias: 100nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V Operating Supply Current: 1.9mA Channel Output Current: 30mA Gain Bandwidth Product (GBP): 4.5MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 022685-MC34074VDR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 13 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 44 V, ±1.5 V to 22 V
Operating Supply Current: 1.9mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MC34074VDR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Single Supply 3.0 V to 44 V, Quad Dual; TA= -40° to +125°C

Operational Amplifier, Single Supply 3.0 V to 44 V, Quad Dual; TA= -40° to +125°C

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - MC34074VDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC34074VDR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps MC34074VDR2GOSTR-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC34074VDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC34074VDR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps MC34074VDR2GOSDKR-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - MC34074VDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
MC34074VDR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps MC34074VDR2GOSCT-ND
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - MC34074VDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
MC34074VDR2G
Instrumentation, OP Amps, Buffer Amps MC34074VDR2G
J-FET Amplifier 4 Circuit 14-SOIC

J-FET Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - MC34074VDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
MC34074VDR2G
Integrated Circuits (ICs) - Linear - Amplifiers MC34074VDR2G
IC OPAMP GP 4 CIRCUIT 14SOIC

IC OPAMP GP 4 CIRCUIT 14SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - MC34074VDR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
MC34074VDR2G
Instrumentation, OP Amps, Buffer Amps MC34074VDR2G
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
MC34074VDR2G
Operational Amplifiers - Op Amps MC34074VDR2G
Operational Amplifiers - Op Amps 3-44V Quad 5mV VIO Extended Temp

Operational Amplifiers - Op Amps 3-44V Quad 5mV VIO Extended Temp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074VDR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MC34074VDR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MC34074VDR2G
IC OPAMP JFET 4 CIRCUIT 14SOIC

IC OPAMP JFET 4 CIRCUIT 14SOIC

Supplier's Site Datasheet
Op-Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi - 42AC1739 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi
42AC1739
Op-Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi 42AC1739
OP-AMP, 4.5MHZ, 13V/US, SOIC-14; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

OP-AMP, 4.5MHZ, 13V/US, SOIC-14; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Op-Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi - 50AC6007 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi
50AC6007
Op-Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi 50AC6007
OP-AMP, 4.5MHZ, 13V/US, SOIC-14; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

OP-AMP, 4.5MHZ, 13V/US, SOIC-14; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 687-MC34074VDR2G 022685-MC34074VDR2G MC34074VDR2G MC34074VDR2GOSTR-ND MC34074VDR2G MC34074VDR2G MC34074VDR2G MC34074VDR2G MC34074VDR2G 42AC1739 50AC6007
Product Name Quad 4.5MHz 13V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34074VDR2G Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi Op-Amp, 4.5Mhz, 13V/us, Soic-14; No. Of Amplifiers Onsemi
Standards RoHS RoHS RoHS
Supply Voltage (VS) 22 volts 3 to 44 volts 44 volts 3 volts
Slew Rate 13 V/µs 13 V/µs 13 V/µs 13 V/µs 1.30E-5 V/µs 13 V/µs
Bandwidth 4.5 MHz 4.5 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data