Manufacturer: STMicroelectronics
Win Source Part Number: 022635-MC33172DT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Family Name: MC33172
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: 4 V to 44 V, ±2 V to 22 V
Operating Supply Current: 220μA
Channel Output Current: 27mA
Gain Bandwidth Product (GBP): 2.1MHz
Alternative Parts (Cross-Reference): NCV33072DR2G; TL33072ADR; TL33072AD;
Introduction Date: December 16, 1997
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
2.1MHz Op Amp, 22V, 27mA, SOIC, Surface Mount Product overview: MC33172DT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1MHz, 22V, 27mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 2.1MHz, 22V, 27mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33172DT can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
20nA Dual 2.1MHz SOIC-8 Operational Amplifier ROHS
Operational Amplifiers - Op Amps Dual Low Power
OP AMP, 2.1MHZ, 2V/uS, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:2.1MHz; Slew Rate:2V/µs; Supply Voltage Range:± 2V to ± 22V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
OP AMP, DUAL, 44V, 2.1MHZ, 2V/US, 8SO; No. of Amplifiers:2 Amplifier; Bandwidth:2.1MHz; Slew Rate:2V/µs; Supply Voltage Range:4V to 40V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 022635-MC33172DT | 687-MC33172DT | 151368 | 497-1957-6-ND | MC33172DT | MC33172DT | 89K1428 | 04X6441 | MC33172DT | MC33172DT | MC33172DT | MC33172DT |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172DT | SMD 2.1MHz 22V 27mA Operational Amplifier IC | Op Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Operational Amplifiers - Op Amps | Op Amp, 2.1Mhz, 2V/us, Soic-8; No. Of Amplifiers Stmicroelectronics | Op Amp, Dual, 44V, 2.1Mhz, 2V/us, 8So; No. Of Amplifiers Stmicroelectronics | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 44 volts | 22 volts | 2 to 22 volts | 4 to 40 volts | 4 volts | 4 volts | ||||||
| Source Current (IS) | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | 0.2200 milliamps | |||||||
| VOS | 1 millivolts | 1 millivolts | 1 millivolts | |||||||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | 0.0200 µA | ||||||||
| GBW | 2.1 MHz | 2.1 MHz | 2.1 MHz | 2.1 MHz |