General Purpose Amplifier 2 Circuit 8-SOIC
Op Amp, 1.8MHz, 2-Ch, SOIC, 3-44V Product overview: MC33172DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8MHz, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8MHz, 44V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33172DG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 883366-MC33172DG
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier 2 Circuit - 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC33172
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: MC33172DG-ND, MC33172DGOS
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33172DGOS-ND | 687-MC33172DG | 883366-MC33172DG | MC33172DG | MC33172DG | MC33172DG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 1.8MHz 44V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33172DG | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.2200 milliamps | 0.2200 milliamps | ||||
| Slew Rate | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | 2.1 V/µs | 2.10E-6 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount |
| Standards | RoHS | RoHS |