J-FET Amplifier 2 Circuit Differential 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1218606-MC34072APG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 100nA
Voltage - Input Offset: 500μV
Family Name: MC34072
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.9mA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 30mA
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 4.5MHz
Dual Supply Voltage (±): 3 V ~ 44 V, ±1.5 V ~ 22 V
Alternative Parts (Cross-Reference): MAX478CPA; MAX478ACPA+; LT1013CN8;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Sensing & Instrumentation, Automation & Process Control, Commercial, Industrial
Dual Op Amp, 4.5MHz BW, 13V/µs SR, PDIP, 3-44V Product overview: MC34072APG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 13V, 44V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 13V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC34072APG can be used for catalog matching and distributor lookup.
OP AMP, 4.5MHZ, 13V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:4.5MHz; Slew Rate:13V/µs; Supply Voltage Range:3V to 44V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: Yes
J-FET Amplifier 2 Circuit Differential 8-PDIP
Op-Amp, Dual, Single Supply, PDIP8, Pb-Free
IC OPAMP GP 2 CIRCUIT 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC34072APGOS-ND | 1218606-MC34072APG | 687-MC34072APG | 45J1216 | MC34072APG | 70099914 | MC34072APG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC34072APG | Dual 4.5MHz 13V 44V Operational Amplifier IC | Op Amp, 4.5Mhz, 13V/us, Dip-8; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, Single Supply, PDIP8, Pb-Free | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | 2.8 milliamps | |||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 8-DIP (0.300\", 7.62mm) | PDIP | Through Hole | ||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 5 millivolts |