General Purpose Amplifier 2 Circuit 8-Mini DIP
Manufacturer: STMicroelectronics
Win Source Part Number: 787716-MC1458IN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: General
Current - Input Bias: 30nA
Voltage - Input Offset: 1mV
Part Status: Obsolete(EOL)
Family Name: MC1458
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.3mA
Manufacturer Package: 8-DIP
Output Current per Channel: 20mA
SR - Slew Rate: 0.8 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 5 V ~ 30 V, ±2.5 V ~ 15 V
Alternative Parts (Cross-Reference): OPA2111KPG4; LF442ACN/NOPB; OPA2111KP; LM1458N;
Introduction Date: October 08, 1997
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8MINI DIP
IC OPAMP GP 2 CIRCUIT 8MINI DIP
General Purpose Amplifier 2 Circuit 8-Mini DIP
OP AMP, 1MHZ, 0.8V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1GHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 497-1949-5-ND | 787716-MC1458IN | MC1458IN | MC1458IN | MC1458IN | 89K1422 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC1458IN | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, 1Mhz, 0.8V/us, Dip-8; No. Of Amplifiers Stmicroelectronics |
| Source Current (IS) | 2.3 milliamps | 2.3 milliamps | 2.3 milliamps | 2.3 milliamps | ||
| Slew Rate | 0.8000 V/µs | 0.8000 V/µs | 8.00E-7 V/µs | 0.8000 V/µs | 0.8000 V/µs | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | |||
| VOS | 1 millivolts | 1 millivolts |