IC OPAMP DUAL 4.5MHZ 8SOIC
Dual Op Amp, 4.5MHz GBW, 13V/µs SR, SOIC-8, 3-44V Product overview: MC33072DR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4.5MHz, 13V, 44V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4.5MHz, 13V, 44V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33072DR2 can be used for catalog matching and distributor lookup.
IC OPAMP DUAL 4.5MHZ 8SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP DUAL 4.5MHZ 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC33072DR2OSTR-ND | 687-MC33072DR2 | MC33072DR2 | MC33072DR2 | MC33072DR2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 4.5MHz 13V 44V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | 1.9 milliamps | ||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Supply Voltage (VS) | 22 volts | 3 volts |