Manufacturer: ON Semiconductor
Win Source Part Number: 1218171-MC33072P
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Dual Op Amp, 4.5MHz BW, 10V/µs SR, 8-Pin PDIP, Industrial Product overview: MC33072P from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 4.5MHz, 10V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Industrial, Dual, 4.5MHz, 10V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33072P can be used for catalog matching and distributor lookup.
IC OPAMP DUAL 4.5MHZ 8DIP
IC OPAMP DUAL 4.5MHZ 8DIP
J-FET Amplifier 2 Circuit 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1218171-MC33072P | 687-MC33072P | MC33072POS-ND | MC33072P | MC33072P |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33072P | Industrial Dual 4.5MHz 10V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Number of Pins | 8 | ||||
| Source Current (IS) | 1.9 milliamps | 1.9 milliamps | |||
| Slew Rate | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |