The MC4558IPT is a dual operational amplifier from Quarktwin Technology Ltd. designed for high performance applications. It features internally compensated circuitry and includes short-circuit protection, making it suitable for various electronic designs. The amplifier offers a gain bandwidth of 5.5 MHz at 100 kHz, which is three times that of the industry standard MC1458. It is pin-to-pin compatible with MC1458 and LM358, facilitating easy integration into existing designs. The device operates with a supply voltage of ±22 V and has an input voltage range of ±15 V, with a maximum differential input voltage of ±30 V. It supports a power dissipation of up to 680 mW and can function within a temperature range of -40 °C to +105 °C for the industrial version, while the commercial version operates from 0 °C to +70 °C. The MC4558IPT is available in multiple package types, including SO-8 and TSSOP8, allowing for flexibility in design choices.
General Purpose Amplifier 2 Circuit 8-SO
Manufacturer: STMicroelectronics
Win Source Part Number: 1073571-MC4558IPT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2.2 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SO
Supply Voltage - Operating: ±2 V to 20 V
Operating Supply Current: 2.3mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Dual Op Amp, 5.5MHz GBW, 20V, TSSOP, Surface Mount Product overview: MC4558IPT from STMicroelectronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 5.5MHz, 20V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, SMD, 5.5MHz, 20V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC4558IPT can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SO
General Purpose Amplifier 2 Circuit 8-SO
IC OPAMP GP 2 CIRCUIT 8SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | MC4558IPT-ND | 1073571-MC4558IPT | 687-MC4558IPT | MC4558IPT | MC4558IPT | MC4558IPT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC4558IPT | Dual SMD 5.5MHz 20V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 2.3 milliamps | 2.3 milliamps | 2.3 milliamps | 2.3 milliamps | ||
| Slew Rate | 2.2 V/µs | 2.2 V/µs | 2.2 V/µs | 2.2 V/µs | 2.20E-6 V/µs | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | 8-SO | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) | -40degC ~ 105degC | |
| Supply Voltage (VS) | 2 to 20 volts | 20 volts |