Manufacturer: ON Semiconductor
Win Source Part Number: 022625-MC33077DR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 11 V/μs
Current - Input Bias: 280nA
Voltage - Input Offset: 130μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 36 V, ±2.5 V to 18 V
Operating Supply Current: 3.5mA
Channel Output Current: 33mA
Gain Bandwidth Product (GBP): 37MHz
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 37MHz GBW, 18V, SOIC-8 Product overview: MC33077DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 37MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 37MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MC33077DR2G can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOIC
OP-AMP, DUAL, 37MHZ, 11V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:37MHz; Slew Rate:11V/µs; Supply Voltage Range:± 2.5V to ± 18V, 5V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Operational Amplifiers - Op Amps Dual 11V/us Low Noise Ind. Temp
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 022625-MC33077DR2G | MC33077DR2GOSTR-ND | 687-MC33077DR2G | MC33077DR2G | 50AC5997 | MC33077DR2G | MC33077DR2G | MC33077DR2G | MC33077DR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MC33077DR2G | Instrumentation, Op Amps, Buffer Amps | Dual 37MHz 18V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual, 37Mhz, 11V/us, Soic-8; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 36 volts | 18 volts | 5 volts | 5 volts | |||||
| Source Current (IS) | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | 3.5 milliamps | |||||
| VOS | 0.1300 millivolts | 0.1300 millivolts | 0.1300 millivolts | ||||||
| IBIAS | 0.2800 µA | 0.2800 µA | 0.2800 µA | ||||||
| GBW | 37 MHz | 37 MHz | 37 MHz |