Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5R90FRS70

Description
EGS-1-80 5.9 1% RWR81S5R90FR S70
Request a Quote Datasheet
Description
EGS-1-80 5.9 1% RWR81S5R90FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5R90FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R90FRS70
Wirewound Resistors 3110-RWR81S5R90FRS70
EGS-1-80 5.9 1% RWR81S5R90FR S70

EGS-1-80 5.9 1% RWR81S5R90FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S5R90FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R90FRS70-ND
Through Hole Resistors RWR81S5R90FRS70-ND
5.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.9 OHM 1W 1% WW AXIAL - RWR81S5R90FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 1W 1% WW AXIAL
RWR81S5R90FRS70
RES 5.9 OHM 1W 1% WW AXIAL RWR81S5R90FRS70
RES 5.9ohm 1W 1% WW AXIAL

RES 5.9ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S5R90FRS70 RWR81S5R90FRS70-ND RWR81S5R90FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 5.9 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details