EGS-1-80 634 1% RWR81S6340FR RSL
634 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 634ohm 1W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR81S6340FRRSL | RWR81S6340FRRSL-ND | RWR81S6340FRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 634 OHM 1W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 634 ohms | 634 ohms | 634 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |