Vishay Intertechnology, Inc. RES 665 OHM 1W 1% WW AXIAL RWR81S6650FSRSL

Description
RES 665ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 665ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 1W 1% WW AXIAL - RWR81S6650FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 1W 1% WW AXIAL
RWR81S6650FSRSL
RES 665 OHM 1W 1% WW AXIAL RWR81S6650FSRSL
RES 665ohm 1W 1% WW AXIAL

RES 665ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6650FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6650FSRSL
Wirewound Resistors 3110-RWR81S6650FSRSL
EGS-1-80 665 1% RWR81S6650FS RSL

EGS-1-80 665 1% RWR81S6650FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6650FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6650FSRSL-ND
Through Hole Resistors RWR81S6650FSRSL-ND
665 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S6650FSRSL 3110-RWR81S6650FSRSL RWR81S6650FSRSL-ND
Product Name RES 665 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details