Vishay Intertechnology, Inc. Through Hole Resistors RWR81S6980FSBSL

Description
698 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
698 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S6980FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6980FSBSL-ND
Through Hole Resistors RWR81S6980FSBSL-ND
698 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 698 OHM 1W 1% WW AXIAL - RWR81S6980FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1W 1% WW AXIAL
RWR81S6980FSBSL
RES 698 OHM 1W 1% WW AXIAL RWR81S6980FSBSL
RES 698ohm 1W 1% WW AXIAL

RES 698ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6980FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6980FSBSL
Wirewound Resistors 3110-RWR81S6980FSBSL
EGS-1-80 698 1% RWR81S6980FS BSL

EGS-1-80 698 1% RWR81S6980FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S6980FSBSL-ND RWR81S6980FSBSL 3110-RWR81S6980FSBSL
Product Name Through Hole Resistors RES 698 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614971-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.1 ohms
View Details
2 suppliers