Vishay Intertechnology, Inc. RES 61.9 OHM 1W 0.1% WW AXIAL RWR81S61R9BSBSL

Description
RES 61.9ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 1W 0.1% WW AXIAL - RWR81S61R9BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 1W 0.1% WW AXIAL
RWR81S61R9BSBSL
RES 61.9 OHM 1W 0.1% WW AXIAL RWR81S61R9BSBSL
RES 61.9ohm 1W 0.1% WW AXIAL

RES 61.9ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S61R9BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S61R9BSBSL
Wirewound Resistors 3110-RWR81S61R9BSBSL
EGS-1-80 61.9 .1% RWR81S61R9BS BSL

EGS-1-80 61.9 .1% RWR81S61R9BS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S61R9BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S61R9BSBSL-ND
Through Hole Resistors RWR81S61R9BSBSL-ND
61.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

61.9 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S61R9BSBSL 3110-RWR81S61R9BSBSL RWR81S61R9BSBSL-ND
Product Name RES 61.9 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details