Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6R98FRBSL

Description
EGS-1-80 6.98 1% RWR81S6R98FR BSL
Request a Quote Datasheet
Description
EGS-1-80 6.98 1% RWR81S6R98FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6R98FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6R98FRBSL
Wirewound Resistors 3110-RWR81S6R98FRBSL
EGS-1-80 6.98 1% RWR81S6R98FR BSL

EGS-1-80 6.98 1% RWR81S6R98FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6R98FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6R98FRBSL-ND
Through Hole Resistors RWR81S6R98FRBSL-ND
6.98 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.98 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.98 OHM 1W 1% WW AXIAL - RWR81S6R98FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 1W 1% WW AXIAL
RWR81S6R98FRBSL
RES 6.98 OHM 1W 1% WW AXIAL RWR81S6R98FRBSL
RES 6.98ohm 1W 1% WW AXIAL

RES 6.98ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S6R98FRBSL RWR81S6R98FRBSL-ND RWR81S6R98FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.98 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.98 ohms 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details