Vishay Intertechnology, Inc. Through Hole Resistors RWR81S5R90FMBSL

Description
5.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S5R90FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S5R90FMBSL-ND
Through Hole Resistors RWR81S5R90FMBSL-ND
5.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S5R90FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R90FMBSL
Wirewound Resistors 3110-RWR81S5R90FMBSL
EGS-1-80 5.9 1% RWR81S5R90FM BSL

EGS-1-80 5.9 1% RWR81S5R90FM BSL

Supplier's Site Datasheet
RES 5.9 OHM 1W 1% WW AXIAL - RWR81S5R90FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 1W 1% WW AXIAL
RWR81S5R90FMBSL
RES 5.9 OHM 1W 1% WW AXIAL RWR81S5R90FMBSL
RES 5.9ohm 1W 1% WW AXIAL

RES 5.9ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S5R90FMBSL-ND 3110-RWR81S5R90FMBSL RWR81S5R90FMBSL
Product Name Through Hole Resistors Wirewound Resistors RES 5.9 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details