Vishay Intertechnology, Inc. RES 66.5 OHM 1W 1% WW AXIAL RWR81S66R5FRS70

Description
RES 66.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1W 1% WW AXIAL - RWR81S66R5FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1W 1% WW AXIAL
RWR81S66R5FRS70
RES 66.5 OHM 1W 1% WW AXIAL RWR81S66R5FRS70
RES 66.5ohm 1W 1% WW AXIAL

RES 66.5ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S66R5FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S66R5FRS70
Wirewound Resistors 3110-RWR81S66R5FRS70
EGS-1-80 66.5 1% RWR81S66R5FR S70

EGS-1-80 66.5 1% RWR81S66R5FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S66R5FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S66R5FRS70-ND
Through Hole Resistors RWR81S66R5FRS70-ND
66.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

66.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S66R5FRS70 3110-RWR81S66R5FRS70 RWR81S66R5FRS70-ND
Product Name RES 66.5 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers