Vishay Intertechnology, Inc. RES 68 OHM 1W 1% WW AXIAL RWR81S68R0FRS70

Description
RES 68ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1W 1% WW AXIAL - RWR81S68R0FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1W 1% WW AXIAL
RWR81S68R0FRS70
RES 68 OHM 1W 1% WW AXIAL RWR81S68R0FRS70
RES 68ohm 1W 1% WW AXIAL

RES 68ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S68R0FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S68R0FRS70
Wirewound Resistors 3110-RWR81S68R0FRS70
EGS-1-80 68 1% RWR81S68R0FR S70

EGS-1-80 68 1% RWR81S68R0FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81S68R0FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S68R0FRS70-ND
Through Hole Resistors RWR81S68R0FRS70-ND
68 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S68R0FRS70 3110-RWR81S68R0FRS70 RWR81S68R0FRS70-ND
Product Name RES 68 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details