Vishay Intertechnology, Inc. Res Wirewound 604 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR81S6040FRB12

Description
Res Wirewound 604 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 604 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 604 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole - RWR81S6040FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 604 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole
RWR81S6040FRB12
Res Wirewound 604 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole RWR81S6040FRB12
Res Wirewound 604 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole

Res Wirewound 604 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RWR81S6040FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6040FRB12
Wirewound Resistors 3110-RWR81S6040FRB12
EGS-1-80 604 1% RWR81S6040FR B12

EGS-1-80 604 1% RWR81S6040FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6040FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6040FRB12-ND
Through Hole Resistors RWR81S6040FRB12-ND
604 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S6040FRB12 3110-RWR81S6040FRB12 RWR81S6040FRB12-ND
Product Name Res Wirewound 604 Ohm 1% 1W ¦20ppm/¦C 0.01% AXL Thru-Hole Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1-1625963-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers