Vishay Intertechnology, Inc. RES 619 OHM 1W 0.1% WW AXIAL RWR81S6190BSRSL

Description
RES 619ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 619ohm 1W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 1W 0.1% WW AXIAL - RWR81S6190BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 1W 0.1% WW AXIAL
RWR81S6190BSRSL
RES 619 OHM 1W 0.1% WW AXIAL RWR81S6190BSRSL
RES 619ohm 1W 0.1% WW AXIAL

RES 619ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S6190BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6190BSRSL
Wirewound Resistors 3110-RWR81S6190BSRSL
EGS-1-80 619 .1% RWR81S6190BS RSL

EGS-1-80 619 .1% RWR81S6190BS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81S6190BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S6190BSRSL-ND
Through Hole Resistors RWR81S6190BSRSL-ND
619 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S6190BSRSL 3110-RWR81S6190BSRSL RWR81S6190BSRSL-ND
Product Name RES 619 OHM 1W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619 ohms 619 ohms 619 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details